TE Connectivity Micro Mini Split Backshell, 90Deg, Dh; Product Range Te Connectivity MBMMD-EHSMS0-11-60-1-C-H

Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DH; Product Range:MB Series; D Sub Shell Size:DH; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DH; Product Range:MB Series; D Sub Shell Size:DH; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Split Backshell, 90Deg, Dh; Product Range Te Connectivity - 42AJ7807 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mini Split Backshell, 90Deg, Dh; Product Range Te Connectivity
42AJ7807
Micro Mini Split Backshell, 90Deg, Dh; Product Range Te Connectivity 42AJ7807
MICRO MINI SPLIT BACKSHELL, 90DEG, DH; Product Range:MB Series; D Sub Shell Size:DH; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

MICRO MINI SPLIT BACKSHELL, 90DEG, DH; Product Range:MB Series; D Sub Shell Size:DH; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7807
Product Name Micro Mini Split Backshell, 90Deg, Dh; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details