TE Connectivity Micro Mini Split Backshell, 90Deg, Df; Product Range Te Connectivity MBMMD-EFTMS0-08-50-1-C-H

Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Mini Split Backshell, part number 42AJ7804, is designed for use with D-sub connectors in applications requiring a 90-degree cable exit angle. It features an aluminum alloy body, ensuring durability and lightweight performance. This backshell is compliant with RoHS standards, making it suitable for environmentally conscious projects. It provides effective strain relief and environmental sealing, which helps protect against electromagnetic interference (EMI) and radio frequency interference (RFI). The design allows for easy installation and maintenance, making it a practical choice for engineers working in demanding environments.

Datasheet Summary
Powered by GS/AI

The Micro Mini Split Backshell, part number 42AJ7804, is designed for use with D-sub connectors in applications requiring a 90-degree cable exit angle. It features an aluminum alloy body, ensuring durability and lightweight performance. This backshell is compliant with RoHS standards, making it suitable for environmentally conscious projects. It provides effective strain relief and environmental sealing, which helps protect against electromagnetic interference (EMI) and radio frequency interference (RFI). The design allows for easy installation and maintenance, making it a practical choice for engineers working in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Split Backshell, 90Deg, Df; Product Range Te Connectivity - 42AJ7804 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mini Split Backshell, 90Deg, Df; Product Range Te Connectivity
42AJ7804
Micro Mini Split Backshell, 90Deg, Df; Product Range Te Connectivity 42AJ7804
MICRO MINI SPLIT BACKSHELL, 90DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

MICRO MINI SPLIT BACKSHELL, 90DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7804
Product Name Micro Mini Split Backshell, 90Deg, Df; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details