TE Connectivity Micro Mini Split Backshell, 90Deg, Dc; Product Range Te Connectivity MBMMD-ECSMS0-06-40-1-C-H

Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DC; Product Range:MB Series; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DC; Product Range:MB Series; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Split Backshell, 90Deg, Dc; Product Range Te Connectivity - 42AJ7797 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mini Split Backshell, 90Deg, Dc; Product Range Te Connectivity
42AJ7797
Micro Mini Split Backshell, 90Deg, Dc; Product Range Te Connectivity 42AJ7797
MICRO MINI SPLIT BACKSHELL, 90DEG, DC; Product Range:MB Series; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

MICRO MINI SPLIT BACKSHELL, 90DEG, DC; Product Range:MB Series; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7797
Product Name Micro Mini Split Backshell, 90Deg, Dc; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details