TE Connectivity D Sub Backshell, 180 Deg, Size Da; Product Range Te Connectivity MBDSM-U2SMR0-10-30-1-C-H

Description
D SUB BACKSHELL, 180 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body
Datasheet
Description
D SUB BACKSHELL, 180 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Deg, Size Da; Product Range Te Connectivity - 42AJ7783 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Deg, Size Da; Product Range Te Connectivity
42AJ7783
D Sub Backshell, 180 Deg, Size Da; Product Range Te Connectivity 42AJ7783
D SUB BACKSHELL, 180 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body

D SUB BACKSHELL, 180 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7783
Product Name D Sub Backshell, 180 Deg, Size Da; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details