TE Connectivity D Sub Backshell, 90 Deg, Size Da; Product Range Te Connectivity MBDSM-E2SMR0-07-35-1-C-H

Description
D SUB BACKSHELL, 90 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 90 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90 Deg, Size Da; Product Range Te Connectivity - 42AJ7759 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90 Deg, Size Da; Product Range Te Connectivity
42AJ7759
D Sub Backshell, 90 Deg, Size Da; Product Range Te Connectivity 42AJ7759
D SUB BACKSHELL, 90 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

D SUB BACKSHELL, 90 DEG, SIZE DA; Product Range:MB Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7759
Product Name D Sub Backshell, 90 Deg, Size Da; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details