TE Connectivity Antennas MBCNMO

Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MBCNMO - TE Connectivity
Berwyn, PA, United States
Antennas
MBCNMO
Antennas MBCNMO
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO

Configuration Features


  • Mounting Location : External

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : NMO
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number MBCNMO
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers