TE Connectivity RF Antennas MAF95037

Description
2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz U.FL (UMCC), IPEX MHF1 Surface Mount
Datasheet
Description
2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz U.FL (UMCC), IPEX MHF1 Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MAF95037 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF95037
RF Antennas MAF95037
2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz U.FL (UMCC), IPEX MHF1 Surface Mount

2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MAF95037
Product Name RF Antennas
Technology Type PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details