TE Connectivity 2.4GHZ 5.5GHZ Rf Antenna MAF95029

Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: MAF95029 from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MAF95029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: MAF95029 from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MAF95029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ 5.5GHZ Rf Antenna - 875-MAF95029 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.5GHZ Rf Antenna
875-MAF95029
2.4GHZ 5.5GHZ Rf Antenna 875-MAF95029
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: MAF95029 from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MAF95029 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: MAF95029 from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MAF95029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 994-1039-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1039-2-ND
RF Antennas 994-1039-2-ND
2.4GHz, 5.5GHz Bluetooth, WiMax™, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WiMax™, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - MAF95029 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF95029
RF Antennas MAF95029
2.4GHz, 5.5GHz Bluetooth, WiMax™, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WiMax™, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-MAF95029 994-1039-2-ND MAF95029
Product Name 2.4GHZ 5.5GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, WiMax™, WLAN Bluetooth, WiMax™, WLAN
Primary Frequency Range 2400.0 to 6000.0 MHz 2400.0 to 5500.0 MHz
Technology Type Chip Chip
Gain 2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details