The MAF94431 is a miniature surface mount RF antenna designed for WLAN applications, specifically optimized for 2.4 GHz frequencies, including 802.11b/g and 802.11n MIMO. It features an omnidirectional radiation pattern and is compact, measuring 10mm x 3mm x 4mm, with a low mass of 0.11 grams. The antenna can be mounted directly over a ground plane, eliminating the need for additional keep space or board clearance, which simplifies system design. Performance specifications include a frequency range of 2400 to 2484 MHz, a nominal impedance of 50 ohms when used with the recommended matching circuit, and a VSWR of 2.3:1 with an S11 of -8 dB. The antenna operates efficiently with a maximum efficiency of -3 dB (50%). It is rated for a temperature range of -40°C to 85°C and can withstand vibrations of 6G RMS. The product is available on tape and reel for easy integration into manufacturing processes.
2.4GHz Chip RF Antenna Solder Surface Mount
2.4GHz Chip RF Antenna Solder Surface Mount
2.4GHz Chip RF Antenna Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 994-1037-1-ND | MAF94431 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas |