TE Connectivity Antennas MAF94303

Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : Cellular, 3G, GSM+UMTS, WISP, AWS, WLAN, GPS, Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1710 - 1880, 1850 - 1990, 1920 - 2170, 1427 - 1511, 1575, 824 - 894, 880 - 960, 815 - 885 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : Cellular, 3G, GSM+UMTS, WISP, AWS, WLAN, GPS, Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1710 - 1880, 1850 - 1990, 1920 - 2170, 1427 - 1511, 1575, 824 - 894, 880 - 960, 815 - 885 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAF94303 - TE Connectivity
Berwyn, PA, United States
Antennas
MAF94303
Antennas MAF94303
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : Cellular, 3G, GSM+UMTS, WISP, AWS, WLAN, GPS, Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1710 - 1880, 1850 - 1990, 1920 - 2170, 1427 - 1511, 1575, 824 - 894, 880 - 960, 815 - 885 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Dipole
  • Band Type : Cellular, 3G, GSM+UMTS, WISP, AWS, WLAN, GPS, Wi-Fi
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Cellular

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : RP-TNC Male

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 1710 - 1880, 1850 - 1990, 1920 - 2170, 1427 - 1511, 1575, 824 - 894, 880 - 960, 815 - 885
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - MAF94303 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94303
RF Antennas MAF94303
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MAF94303 MAF94303
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers
Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details