TE Connectivity RF Antennas MAF94141

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz U.FL (UMCC), IPEX MHF1 Base Mount
Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz U.FL (UMCC), IPEX MHF1 Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MAF94141 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94141
RF Antennas MAF94141
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz U.FL (UMCC), IPEX MHF1 Base Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz U.FL (UMCC), IPEX MHF1 Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MAF94141
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details