TE Connectivity RF Antennas MAF94106

Description
2.4GHz, 5.5GHz RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Datasheet
Description
2.4GHz, 5.5GHz RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MAF94106 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94106
RF Antennas MAF94106
2.4GHz, 5.5GHz RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz, 5.5GHz RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MAF94106
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details