TE Connectivity Antennas MABT825

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 7.6 M  [25 FT ] Product Diameter : 28.58 MM  [1.125 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 9.52 MM  [3/8 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58/A
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 7.6 M  [25 FT ] Product Diameter : 28.58 MM  [1.125 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 9.52 MM  [3/8 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MABT825 - TE Connectivity
Berwyn, PA, United States
Antennas
MABT825
Antennas MABT825
Configuration Features Mounting Location : External Dimensions Cable Length : 7.6 M  [25 FT ] Product Diameter : 28.58 MM  [1.125 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 9.52 MM  [3/8 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58/A

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 7.6 M  [25 FT ]
  • Product Diameter : 28.58 MM  [1.125 INCH ]

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Installation Hole Size : 9.52 MM  [3/8 INCH ]
  • Mount Product Type : Through-Hole

Operation/Application


  • Option : Connector Ordered Separately

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : Unterminated

Usage Conditions


  • Cable Type : RG 58/A
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number MABT825
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118899-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513797-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
5 suppliers
Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers