TE Connectivity Power Interconnect Assembly; Product Range Corcom Te Connectivity MA101

Description
POWER INTERCONNECT ASSEMBLY; Product Range:CORCOM M Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:M Series Power Entry Modules w/ Voltage Select RoHS Compliant: Yes
Datasheet
Description
POWER INTERCONNECT ASSEMBLY; Product Range:CORCOM M Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:M Series Power Entry Modules w/ Voltage Select RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interconnect Assembly; Product Range Corcom Te Connectivity - 50B2146 - Newark, An Avnet Company
Chicago, IL, United States
Power Interconnect Assembly; Product Range Corcom Te Connectivity
50B2146
Power Interconnect Assembly; Product Range Corcom Te Connectivity 50B2146
POWER INTERCONNECT ASSEMBLY; Product Range:CORCOM M Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:M Series Power Entry Modules w/ Voltage Select RoHS Compliant: Yes

POWER INTERCONNECT ASSEMBLY; Product Range:CORCOM M Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:-; For Use With:M Series Power Entry Modules w/ Voltage Select RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50B2146
Product Name Power Interconnect Assembly; Product Range Corcom Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details