TE Connectivity Connector Backshells M902-2054

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 18, 14, 21, 23, 9, 47, 7, 19, 35, 33, 16, 29, 31 Dimensions Compatible Cable Diameter Range : 0 - 18.03 MM  [0 - .71 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 18, 14, 21, 23, 9, 47, 7, 19, 35, 33, 16, 29, 31 Dimensions Compatible Cable Diameter Range : 0 - 18.03 MM  [0 - .71 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - M902-2054 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
M902-2054
Connector Backshells M902-2054
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 18, 14, 21, 23, 9, 47, 7, 19, 35, 33, 16, 29, 31 Dimensions Compatible Cable Diameter Range : 0 - 18.03 MM  [0 - .71 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 18, 14, 21, 23, 9, 47, 7, 19, 35, 33, 16, 29, 31

Dimensions


  • Compatible Cable Diameter Range : 0 - 18.03 MM  [0 - .71 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 134 DEGC  [273 DEGF ]
  • Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 1734-M902-2054-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-M902-2054-ND
Circular Connector Accessories 1734-M902-2054-ND
COMP NUT, 6/9/24SZ,CBL SZ .570-.

COMP NUT, 6/9/24SZ,CBL SZ .570-.

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-M902-2054
Electronic Connector 363-M902-2054
Backshell 180° Product overview: M902-2054 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-M902-2054 can be used for catalog matching and distributor lookup.

Backshell 180° Product overview: M902-2054 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-M902-2054 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M902-2054 1734-M902-2054-ND 363-M902-2054
Product Name Connector Backshells Circular Connector Accessories Electronic Connector
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1117-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-11-2-Z-WR5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details