TE Connectivity Connector Backshells M902-2053

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 16, 14, 19, 9, 18, 35, 33, 21, 7, 23, 29, 31, 47 Dimensions Compatible Cable Diameter Range : 0 - 14.48 MM  [0 - .57 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 16, 14, 19, 9, 18, 35, 33, 21, 7, 23, 29, 31, 47 Dimensions Compatible Cable Diameter Range : 0 - 14.48 MM  [0 - .57 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - M902-2053 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
M902-2053
Connector Backshells M902-2053
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 16, 14, 19, 9, 18, 35, 33, 21, 7, 23, 29, 31, 47 Dimensions Compatible Cable Diameter Range : 0 - 14.48 MM  [0 - .57 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 16, 14, 19, 9, 18, 35, 33, 21, 7, 23, 29, 31, 47

Dimensions


  • Compatible Cable Diameter Range : 0 - 14.48 MM  [0 - .57 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 134 DEGC  [273 DEGF ]
  • Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 1734-1930-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-1930-ND
Circular Connector Accessories 1734-1930-ND
Connector Compression Nut 6, 9, 24 Black

Connector Compression Nut 6, 9, 24 Black

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-M902-2053
Electronic Connector 363-M902-2053
CONNECTOR ACCESSORY, NUT ITEM, PC/PBT, 0.43in MIN CABLE DIA, 0.57in MAX CABLE DIA Product overview: M902-2053 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-M902-2053 can be used for catalog matching and distributor lookup.

CONNECTOR ACCESSORY, NUT ITEM, PC/PBT, 0.43in MIN CABLE DIA, 0.57in MAX CABLE DIA Product overview: M902-2053 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-M902-2053 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN COMPRESSION NUT BLACK - 795-M902-2053 - Utmel Electronic Limited
Hong Kong, China
CONN COMPRESSION NUT BLACK
795-M902-2053
CONN COMPRESSION NUT BLACK 795-M902-2053
CONN COMPRESSION NUT BLACK

CONN COMPRESSION NUT BLACK

Supplier's Site
Comp Nut, 6/9/24Sz,cbl Sz .430-.570,hd10 Deutsch - Te Connectivity - 43AJ9478 - Newark, An Avnet Company
Chicago, IL, United States
Comp Nut, 6/9/24Sz,cbl Sz .430-.570,hd10 Deutsch - Te Connectivity
43AJ9478
Comp Nut, 6/9/24Sz,cbl Sz .430-.570,hd10 Deutsch - Te Connectivity 43AJ9478
COMP NUT, 6/9/24SZ,CBL SZ .430-.570,HD10

COMP NUT, 6/9/24SZ,CBL SZ .430-.570,HD10

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M902-2053 1734-1930-ND 363-M902-2053 795-M902-2053 43AJ9478
Product Name Connector Backshells Circular Connector Accessories Electronic Connector CONN COMPRESSION NUT BLACK Comp Nut, 6/9/24Sz,cbl Sz .430-.570,hd10 Deutsch - Te Connectivity
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823446-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details