TE Connectivity Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity M83723/78W24439

Description
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity - 07W3154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity
07W3154
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity 07W3154
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W3154
Product Name Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Unreviewed - 309408-1 - Heilind Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5352/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details