TE Connectivity Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity M83723/78W1814N

Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity - 07W3032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity
07W3032
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity 07W3032
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W3032
Product Name Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details