TE Connectivity Circular Connector, Plug, 7 Position, 14-7, Cable; Military Specification Deutsch - Te Connectivity M83723/78W14079

Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7 Position, 14-7, Cable; Military Specification Deutsch - Te Connectivity - 07W2996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, 14-7, Cable; Military Specification Deutsch - Te Connectivity
07W2996
Circular Connector, Plug, 7 Position, 14-7, Cable; Military Specification Deutsch - Te Connectivity 07W2996
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2996
Product Name Circular Connector, Plug, 7 Position, 14-7, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Modular Connectors / Ethernet Connectors - 102C02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers