TE Connectivity Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity M83723/78W10068

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity - 07W2938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity
07W2938
Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity 07W2938
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2938
Product Name Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details