TE Connectivity Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity M83723/78W1002N-LC

Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity - 07W2907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity
07W2907
Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity 07W2907
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2907
Product Name Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details