TE Connectivity Circular Connector, Plug, 3 Position, 8-3, Cable; Military Specification Deutsch - Te Connectivity M83723/77W8039-LC

Description
M83723B 3C 3#20 SKT PLUG
Request a Quote
Description
M83723B 3C 3#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch M83723/77W8039-LC - PEI-Genesis
Philadelphia, PA, United States
M83723B 3C 3#20 SKT PLUG

M83723B 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, 3 Position, 8-3, Cable; Military Specification Deutsch - Te Connectivity - 07W2905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 8-3, Cable; Military Specification Deutsch - Te Connectivity
07W2905
Circular Connector, Plug, 3 Position, 8-3, Cable; Military Specification Deutsch - Te Connectivity 07W2905
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-3, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-3, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch M83723/77W8039-LC 07W2905
Product Name Circular Connector, Plug, 3 Position, 8-3, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0230 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers