TE Connectivity Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity M83723/77W24197-LC

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity - 07W2855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity
07W2855
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity 07W2855
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2855
Product Name Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers