TE Connectivity Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity M83723/77W22128-LC

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity - 07W2825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity
07W2825
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity 07W2825
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2825
Product Name Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-465-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details