TE Connectivity Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity M83723/77W20328-LC

Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity - 07W2795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity
07W2795
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity 07W2795
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2795
Product Name Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details