TE Connectivity Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity M83723/77W20327-LC

Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity - 07W2793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity
07W2793
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity 07W2793
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2793
Product Name Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers