TE Connectivity Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity M83723/77W20259-LC

Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity - 07W2777 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
07W2777
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity 07W2777
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2777
Product Name Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details