TE Connectivity Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity M83723/77W20257

Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity - 07W2772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
07W2772
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity 07W2772
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2772
Product Name Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details