TE Connectivity Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity M83723/77W16246

Description
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity - 07W2720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity
07W2720
Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity 07W2720
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2720
Product Name Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers