TE Connectivity Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity M83723/77W14126-LC

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity - 07W2685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity
07W2685
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity 07W2685
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2685
Product Name Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF025 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details