TE Connectivity Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity M83723/76W2443N

Description
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity - 96T6818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity
96T6818
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity 96T6818
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6818
Product Name Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details