TE Connectivity Circular Connector, Plug, 2 Position, 10-20, Cable; Military Specification Deutsch - Te Connectivity M83723/76W10207

Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-20, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-20, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2 Position, 10-20, Cable; Military Specification Deutsch - Te Connectivity - 96T6736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, 10-20, Cable; Military Specification Deutsch - Te Connectivity
96T6736
Circular Connector, Plug, 2 Position, 10-20, Cable; Military Specification Deutsch - Te Connectivity 96T6736
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-20, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-20, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6736
Product Name Circular Connector, Plug, 2 Position, 10-20, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details