TE Connectivity Circular Connector, Plug, 10 Position, 16-10, Cable; Military Specification Deutsch - Te Connectivity M83723/76R1610N-LC

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, 16-10, Cable; Military Specification Deutsch - Te Connectivity - 27W1912 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 16-10, Cable; Military Specification Deutsch - Te Connectivity
27W1912
Circular Connector, Plug, 10 Position, 16-10, Cable; Military Specification Deutsch - Te Connectivity 27W1912
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1912
Product Name Circular Connector, Plug, 10 Position, 16-10, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details