TE Connectivity Circular Connector, Plug, 31 Position, 18-31, Cable; Military Specification Deutsch - Te Connectivity M83723/76A18319

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 18-31, Cable; Military Specification Deutsch - Te Connectivity - 96T6550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 18-31, Cable; Military Specification Deutsch - Te Connectivity
96T6550
Circular Connector, Plug, 31 Position, 18-31, Cable; Military Specification Deutsch - Te Connectivity 96T6550
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6550
Product Name Circular Connector, Plug, 31 Position, 18-31, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details