TE Connectivity Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity M83723/75W2461N-LC

Description
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity - 96T6494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity
96T6494
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity 96T6494
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6494
Product Name Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details