TE Connectivity Circular Connector, Plug, 57 Position, 24-57, Cable; Military Specification Deutsch - Te Connectivity M83723/75W2457N

Description
CIRCULAR CONNECTOR, PLUG, 57 POSITION, 24-57, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 57 POSITION, 24-57, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 57 Position, 24-57, Cable; Military Specification Deutsch - Te Connectivity - 07W2575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 57 Position, 24-57, Cable; Military Specification Deutsch - Te Connectivity
07W2575
Circular Connector, Plug, 57 Position, 24-57, Cable; Military Specification Deutsch - Te Connectivity 07W2575
CIRCULAR CONNECTOR, PLUG, 57 POSITION, 24-57, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 57 POSITION, 24-57, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2575
Product Name Circular Connector, Plug, 57 Position, 24-57, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products