TE Connectivity Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity M83723/75W22126

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity - 96T6482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity
96T6482
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity 96T6482
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6482
Product Name Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details