TE Connectivity Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity M83723/75W20288-LC

Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity - 96T6471 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity
96T6471
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity 96T6471
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6471
Product Name Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details