TE Connectivity Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity M83723/75W20258

Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity - 07W2554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
07W2554
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity 07W2554
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2554
Product Name Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details