TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity M83723/75W20168-LC

Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity - 96T6465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity
96T6465
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity 96T6465
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6465
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details