TE Connectivity Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity M83723/75W1814N-LC

Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity - 96T6458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity
96T6458
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity 96T6458
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6458
Product Name Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details