TE Connectivity Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity M83723/75W1624N-LC

Description
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:16-24 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:16-24 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity - 96T6454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity
96T6454
Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity 96T6454
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:16-24 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:16-24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6454
Product Name Circular Connector, Plug, 24 Position, 16-24, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers