TE Connectivity Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity M83723/75R2255Y

Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity - 07W2520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity
07W2520
Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity 07W2520
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2520
Product Name Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details