TE Connectivity Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity M83723/75R20396-LC

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity - 96T6390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity
96T6390
Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity 96T6390
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6390
Product Name Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 2606D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details