TE Connectivity Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity M83723/75R2032N-LC

Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity - 96T6386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity
96T6386
Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity 96T6386
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 20-32, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:20-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6386
Product Name Circular Connector, Plug, 32 Position, 20-32, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data