TE Connectivity Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity M83723/75A2039N

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity - 07W2477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity
07W2477
Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity 07W2477
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2477
Product Name Circular Connector, Plug, 39 Position, 20-39, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details