TE Connectivity Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity M83723/75A2028N-LC

Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity - 96T6314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity
96T6314
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity 96T6314
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Insert Arrangement:20-28 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6314
Product Name Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details