TE Connectivity Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity M83723/75A20259-LC

Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity - 96T6313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
96T6313
Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity 96T6313
CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25 POSITION, 20-25, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6313
Product Name Circular Connector, Plug, 25 Position, 20-25, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers