TE Connectivity Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity M83723/75A18149

Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity - 96T6305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity
96T6305
Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity 96T6305
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6305
Product Name Circular Connector, Plug, 14 Position, 18-14, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2000-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers