TE Connectivity Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity M83723/75A14129-LC

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity - 96T6294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity
96T6294
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity 96T6294
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6294
Product Name Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products